Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GMD31300 GMD31300

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1075721-GMD31300 Packaging: Bulk Features: General Purpose Voltage Rating: 175V Height - Seated (Max): 0.780" (19.80mm) Mounting: Through Hole Adjustment Type: Side Adjustment Capacitance Range: 200 to 600pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1075721-GMD31300 Packaging: Bulk Features: General Purpose Voltage Rating: 175V Height - Seated (Max): 0.780" (19.80mm) Mounting: Through Hole Adjustment Type: Side Adjustment Capacitance Range: 200 to 600pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GMD31300 - 1075721-GMD31300 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GMD31300
1075721-GMD31300
Trimmers, Variable Capacitors - GMD31300 1075721-GMD31300
Manufacturer: Sprague-Goodman Win Source Part Number: 1075721-GMD31300 Packaging: Bulk Features: General Purpose Voltage Rating: 175V Height - Seated (Max): 0.780" (19.80mm) Mounting: Through Hole Adjustment Type: Side Adjustment Capacitance Range: 200 to 600pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Sprague-Goodman
Win Source Part Number: 1075721-GMD31300
Packaging: Bulk
Features: General Purpose
Voltage Rating: 175V
Height - Seated (Max): 0.780" (19.80mm)
Mounting: Through Hole
Adjustment Type: Side Adjustment
Capacitance Range: 200 to 600pF
Categories: Capacitors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmers, Variable Capacitors - GMD31300 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GMD31300
Trimmers, Variable Capacitors GMD31300
CAP TRIMMER 200-600PF 175V TH

CAP TRIMMER 200-600PF 175V TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1075721-GMD31300 GMD31300
Product Name Trimmers, Variable Capacitors - GMD31300 Trimmers, Variable Capacitors
Capacitance Range 2.00E-4 to 6.00E-4 microF 2.00E-4 to 6.00E-4 microF
WVDC 175 volts
WVAC 175 volts
Mounting Style Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details