The GMC40300 is a mica dielectric trimmer capacitor with a capacitance range of 20 to 180 pF and a working voltage of 175 VDC. It features a maximum capacitance of 180 pF and a minimum capacitance of 20 pF when adjusted. The capacitor operates effectively within an operating temperature range of -35°C to +85°C and has an insulation resistance of at least 100,000 megohms at 25°C. The dissipation factor is a maximum of 0.004 at 1 kHz. This component is suitable for applications requiring precise capacitance adjustments and good RF current handling capability. Various mounting styles are available, making it adaptable for different circuit designs.
CAP TRIMMER 20-180PF 175V TH
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | GMC40300 |
| Product Name | Trimmers, Variable Capacitors |
| Configuration / Form Factor | Leaded Capacitor |