Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GMC20700 GMC20700

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 787723-GMC20700 Series: GMC Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Top Adjustment Part Status: Obsolete(EOL) Family Name: SG-500D Capacitance Range: 55 ~ 285pF Categories: Capacitors Dimension: 0.531" L x 0.375" W (13.50mm x 9.53mm) Height - Seated (Maximum): 0.720" (18.30mm) Voltage Rating DC: 175V Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 787723-GMC20700 Series: GMC Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Top Adjustment Part Status: Obsolete(EOL) Family Name: SG-500D Capacitance Range: 55 ~ 285pF Categories: Capacitors Dimension: 0.531" L x 0.375" W (13.50mm x 9.53mm) Height - Seated (Maximum): 0.720" (18.30mm) Voltage Rating DC: 175V Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GMC20700 - 787723-GMC20700 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GMC20700
787723-GMC20700
Trimmers, Variable Capacitors - GMC20700 787723-GMC20700
Manufacturer: Sprague-Goodman Win Source Part Number: 787723-GMC20700 Series: GMC Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Top Adjustment Part Status: Obsolete(EOL) Family Name: SG-500D Capacitance Range: 55 ~ 285pF Categories: Capacitors Dimension: 0.531" L x 0.375" W (13.50mm x 9.53mm) Height - Seated (Maximum): 0.720" (18.30mm) Voltage Rating DC: 175V Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Sprague-Goodman
Win Source Part Number: 787723-GMC20700
Series: GMC
Packaging: Bulk
Mounting Style: Through Hole
Features: General
Adjustment Type: Top Adjustment
Part Status: Obsolete(EOL)
Family Name: SG-500D
Capacitance Range: 55 ~ 285pF
Categories: Capacitors
Dimension: 0.531" L x 0.375" W (13.50mm x 9.53mm)
Height - Seated (Maximum): 0.720" (18.30mm)
Voltage Rating DC: 175V
Introduction Date: March 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmers, Variable Capacitors - GMC20700 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GMC20700
Trimmers, Variable Capacitors GMC20700
CAP TRIMMER 55-285PF 175V TH

CAP TRIMMER 55-285PF 175V TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 787723-GMC20700 GMC20700
Product Name Trimmers, Variable Capacitors - GMC20700 Trimmers, Variable Capacitors
Capacitance Range 5.50E-5 to 2.85E-4 microF 5.50E-5 to 2.85E-4 microF
WVDC 175 volts
Packing Method Bulk; Bulk
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details