Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GHL11000 GHL11000

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1043521-GHL11000 Packaging: Bulk Features: Sealed Voltage Rating: 1250V Mounting: Through Hole Adjustment Type: Side Adjustment Capacitance Range: 0.8 to 11pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1043521-GHL11000 Packaging: Bulk Features: Sealed Voltage Rating: 1250V Mounting: Through Hole Adjustment Type: Side Adjustment Capacitance Range: 0.8 to 11pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GHL11000 - 1043521-GHL11000 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GHL11000
1043521-GHL11000
Trimmers, Variable Capacitors - GHL11000 1043521-GHL11000
Manufacturer: Sprague-Goodman Win Source Part Number: 1043521-GHL11000 Packaging: Bulk Features: Sealed Voltage Rating: 1250V Mounting: Through Hole Adjustment Type: Side Adjustment Capacitance Range: 0.8 to 11pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Sprague-Goodman
Win Source Part Number: 1043521-GHL11000
Packaging: Bulk
Features: Sealed
Voltage Rating: 1250V
Mounting: Through Hole
Adjustment Type: Side Adjustment
Capacitance Range: 0.8 to 11pF
Categories: Capacitors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Trimmers, Variable Capacitors - GHL11000 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GHL11000
Trimmers, Variable Capacitors GHL11000
CAP TRIMMER 0.8-11PF 1250V TH

CAP TRIMMER 0.8-11PF 1250V TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1043521-GHL11000 GHL11000
Product Name Trimmers, Variable Capacitors - GHL11000 Trimmers, Variable Capacitors
Capacitance Range 8.00E-7 to 1.10E-5 microF 8.00E-7 to 1.10E-5 microF
WVDC 1250 volts
WVAC 1250 volts
Mounting Style Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers