Spirax-Sarco Ultrasonic Transit-time Flowmeters UTM10 Series

Description
UTM10 ultrasonic flow and energy meters clamp onto the outside of pipes and do not make contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid compatibility issue, and a large, bi-directional measuring range that ensures reliable readings even at very low and high flowrates. UTM10 is available in a variety of configurations that permit the user to select a meter with features suitable to meet particular application requirements. The UTM10 is available in two versions: a stand-alone flowmeter, and an energy flowmeter used in conjunction with dual clamp-on, or dual insertion RTDs. The energy flowmeter measures energy usage in kJ, Wh, BTU and Tons and is ideal for retrofit, chilled water and other HVAC applications.
Description
UTM10 ultrasonic flow and energy meters clamp onto the outside of pipes and do not make contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid compatibility issue, and a large, bi-directional measuring range that ensures reliable readings even at very low and high flowrates. UTM10 is available in a variety of configurations that permit the user to select a meter with features suitable to meet particular application requirements. The UTM10 is available in two versions: a stand-alone flowmeter, and an energy flowmeter used in conjunction with dual clamp-on, or dual insertion RTDs. The energy flowmeter measures energy usage in kJ, Wh, BTU and Tons and is ideal for retrofit, chilled water and other HVAC applications.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Transit-time Flowmeters - UTM10 Series - Spirax-Sarco
Cheltenham, United Kingdom
Ultrasonic Transit-time Flowmeters
UTM10 Series
Ultrasonic Transit-time Flowmeters UTM10 Series
UTM10 ultrasonic flow and energy meters clamp onto the outside of pipes and do not make contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid compatibility issue, and a large, bi-directional measuring range that ensures reliable readings even at very low and high flowrates. UTM10 is available in a variety of configurations that permit the user to select a meter with features suitable to meet particular application requirements. The UTM10 is available in two versions: a stand-alone flowmeter, and an energy flowmeter used in conjunction with dual clamp-on, or dual insertion RTDs. The energy flowmeter measures energy usage in kJ, Wh, BTU and Tons and is ideal for retrofit, chilled water and other HVAC applications.

UTM10 ultrasonic flow and energy meters clamp onto the outside of pipes and do not make contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid compatibility issue, and a large, bi-directional measuring range that ensures reliable readings even at very low and high flowrates. UTM10 is available in a variety of configurations that permit the user to select a meter with features suitable to meet particular application requirements.

The UTM10 is available in two versions: a stand-alone flowmeter, and an energy flowmeter used in conjunction with dual clamp-on, or dual insertion RTDs. The energy flowmeter measures energy usage in kJ, Wh, BTU and Tons and is ideal for retrofit, chilled water and other HVAC applications.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Liquid Flow Meters
Product Number UTM10 Series
Product Name Ultrasonic Transit-time Flowmeters
Meter Technology Ultrasonic
Additional Variables Measured Temperature
Approvals ATEX; Canadian Standards Association
Operating Temperature -40 to 185 F (-40 to 85 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Water Flow Meters - InnovaSonic® 203 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Programmable; Recorder / Totalizer Functions
Approvals CE, ISO 9001
View Details
Measurement - Flow - variable-area-Flow-meter - 199335865 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.88 to 8.80 GPM (3.33 to 33.33 L/min)
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details