CC100-PV is a corrosion and UV resistant PVC calibration column used to verify pump flow rates and chemical dosing systems, with direct readings in GPH and mL/minute. It has a 100 mL capacity, 1/2 inch NPT threaded connections, and a cylinder diameter of 1.32 inches (34 mm). The model features highly visible graduations with a Mylar overlay for chemical resistance and includes a removable end cap with EPDM seals. It is not rated for pressure (0 PSI). The calibration column requires vertical mounting with isolation ball valves on both ends and an overflow line to the supply tank for accurate use.
Calibration Columns verify pump flow rates, chemical dosing, or chemical feed systems with higher accuracy than competitive models. Constructed of UV Resistant PVC and designed for precise, efficient testing with a variety of installation options.
ADVANTAGES:
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | CC100-PV |
| Product Name | Corrosion and UV Resistant PVC Calibration Column |
| Process Media Type | Liquid |