RS Components, Ltd. 7209260

Description
These inverted bucket steam traps are recommended when the most important requirements are overall operating efficiency and trouble free service life. They are best suited for service at medium and high steam pressure due to operating intermittently, either wide open or tightly closed. Connections are female screw. Horizontal installation. Intermittent discharge. Discharges condensate at steam temperature. Unaffected by water hammer and vibrations. Easy to maintain. Built-in strainer Trap Type = Inverted Bucket Connection = 3/4 in BSP Female Orientation = Horizontal Maximum Working Pressure = 12 bar Maximum Temperature = +250°C Body Material = Iron Connection Gender = Female Connection Size = 3/4in Thread Standard or Connection Type = BSP
Request a Quote
Description
These inverted bucket steam traps are recommended when the most important requirements are overall operating efficiency and trouble free service life. They are best suited for service at medium and high steam pressure due to operating intermittently, either wide open or tightly closed. Connections are female screw. Horizontal installation. Intermittent discharge. Discharges condensate at steam temperature. Unaffected by water hammer and vibrations. Easy to maintain. Built-in strainer Trap Type = Inverted Bucket Connection = 3/4 in BSP Female Orientation = Horizontal Maximum Working Pressure = 12 bar Maximum Temperature = +250°C Body Material = Iron Connection Gender = Female Connection Size = 3/4in Thread Standard or Connection Type = BSP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7209260 - RS Components, Ltd.
Corby, Northants, United Kingdom
These inverted bucket steam traps are recommended when the most important requirements are overall operating efficiency and trouble free service life. They are best suited for service at medium and high steam pressure due to operating intermittently, either wide open or tightly closed. Connections are female screw. Horizontal installation. Intermittent discharge. Discharges condensate at steam temperature. Unaffected by water hammer and vibrations. Easy to maintain. Built-in strainer Trap Type = Inverted Bucket Connection = 3/4 in BSP Female Orientation = Horizontal Maximum Working Pressure = 12 bar Maximum Temperature = +250°C Body Material = Iron Connection Gender = Female Connection Size = 3/4in Thread Standard or Connection Type = BSP

These inverted bucket steam traps are recommended when the most important requirements are overall operating efficiency and trouble free service life. They are best suited for service at medium and high steam pressure due to operating intermittently, either wide open or tightly closed.
Connections are female screw. Horizontal installation. Intermittent discharge. Discharges condensate at steam temperature. Unaffected by water hammer and vibrations. Easy to maintain. Built-in strainer
Trap Type = Inverted Bucket
Connection = 3/4 in BSP Female
Orientation = Horizontal
Maximum Working Pressure = 12 bar
Maximum Temperature = +250°C
Body Material = Iron
Connection Gender = Female
Connection Size = 3/4in
Thread Standard or Connection Type = BSP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Steam Traps
Product Number 7209260
Steam Trap Type Bucket
Material Iron
Operating Pressure 174 psi (122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 145 psi (102 m H2O)
View Details
 - 9171930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel - Stainless
Operating Temperature 122 F (50 C)
View Details
 - 9171748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material SteelForged
View Details
 - 7209204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 609 psi (429 m H2O)
View Details