Armstrong International A Series Float & Thermostatic Steam Traps Model A4

Description
Armstrong A & AI Series F&T traps are for industrial service from 0 to 175 psig (12 bar) and feature a balanced pressure phosphor-bronze type bellows caged in stainless steel. Armstrong A & AI Series F&T traps are designed for service on heat exchange equipment where there is a need to vent air and non-condensable gases quickly. The AI Series F&T traps feature the convenience of in-line connections with the same rugged internals found in the A Series.
Datasheet
Description
Armstrong A & AI Series F&T traps are for industrial service from 0 to 175 psig (12 bar) and feature a balanced pressure phosphor-bronze type bellows caged in stainless steel. Armstrong A & AI Series F&T traps are designed for service on heat exchange equipment where there is a need to vent air and non-condensable gases quickly. The AI Series F&T traps feature the convenience of in-line connections with the same rugged internals found in the A Series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A Series Float & Thermostatic Steam Traps - Model A4 - Armstrong International
Three Rivers, MI, USA
A Series Float & Thermostatic Steam Traps
Model A4
A Series Float & Thermostatic Steam Traps Model A4
Armstrong A & AI Series F&T traps are for industrial service from 0 to 175 psig (12 bar) and feature a balanced pressure phosphor-bronze type bellows caged in stainless steel. Armstrong A & AI Series F&T traps are designed for service on heat exchange equipment where there is a need to vent air and non-condensable gases quickly. The AI Series F&T traps feature the convenience of in-line connections with the same rugged internals found in the A Series.

Armstrong A & AI Series F&T traps are for industrial service from 0 to 175 psig (12 bar) and feature a balanced pressure phosphor-bronze type bellows caged in stainless steel. Armstrong A & AI Series F&T traps are designed for service on heat exchange equipment where there is a need to vent air and non-condensable gases quickly.

The AI Series F&T traps feature the convenience of in-line connections with the same rugged internals found in the A Series.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Steam Traps
Product Number Model A4
Product Name A Series Float & Thermostatic Steam Traps
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 175 psi (123 m H2O)
Operating Temperature 377 F (192 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 203 psi (143 m H2O)
View Details
Inverted Bucket Steam Traps - 0039501 - Watts
Specs
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details
Bimetallic Steam Trap - Piping King - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - High Carbon
Operating Pressure 2500 psi (1759 m H2O)
View Details
KD Series Ultra-Capacity Float & Thermostatic Steam Trap - Model 50-KD - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Iron - Ductile; Steel - Stainless
Operating Pressure 50 psi (35.19 m H2O)
View Details