Clippard 2-Way Air Piloted Valve PAVO-2P

Description
2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet
Request a Quote
Description
2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAVO-2P is a normally-open, 2-way air-piloted valve with a male 1/8" NPT inlet, designed for remote or miniature pneumatic applications requiring high air flow and low power. It features a brass body, nitrile seals, and a stainless steel stem and spring, with an air pilot pressure requirement of 20 psig minimum and a maximum input pressure of 150 psig. At 50 psig, it delivers 6.8 scfm, and at 100 psig, 11.6 scfm. The valve mounts via a #10-32 pilot thread and includes mounting holes for #4 screws. It conforms to RoHS standards and is available with ENP plating or FKM seals as options.

Datasheet Summary
Powered by GS/AI

The PAVO-2P is a normally-open, 2-way air-piloted valve with a male 1/8" NPT inlet, designed for remote or miniature pneumatic applications requiring high air flow and low power. It features a brass body, nitrile seals, and a stainless steel stem and spring, with an air pilot pressure requirement of 20 psig minimum and a maximum input pressure of 150 psig. At 50 psig, it delivers 6.8 scfm, and at 100 psig, 11.6 scfm. The valve mounts via a #10-32 pilot thread and includes mounting holes for #4 screws. It conforms to RoHS standards and is available with ENP plating or FKM seals as options.

Suppliers

Company
Product
Description
Supplier Links
2-Way Air Piloted Valve - PAVO-2P - Clippard
Cincinnati, OH, United States
2-Way Air Piloted Valve
PAVO-2P
2-Way Air Piloted Valve PAVO-2P
2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet

2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet

Supplier's Site Datasheet
Solenoid Valve - 46464578 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
46464578
Solenoid Valve 46464578
2-WAY AIR-PILOTED N-O SPOOL VALVE, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY

2-WAY AIR-PILOTED N-O SPOOL VALVE, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Clippard Radwell International
Product Category Industrial Valves Industrial Valves
Product Number PAVO-2P 46464578
Product Name 2-Way Air Piloted Valve Solenoid Valve
Valve Type Control Valve; Directional; Poppet Pilot; Spool
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2-WAY EW Series - Mouse Valves - EW-2-12-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
2-Way Toggle Valve, 1/4
Specs
Valve Type Poppet; Toggle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
15 mm Miniature Electronic Valve - E215E-2L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
DT 3-Way Valve, Spade Terminals, Cartridge, 24 VDC, FKM Seals - DT-3C-24-V - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details