Spirax-Sarco Monnier International Ultraclean Compressed Air Filter IC3AM

Description
The Monnier International Ultraclean high ef ficiency oil removing filters have been designed to provide high quality compressed air (free from liquid and solid contaminants) for pneumatic systems. For use in applications where compressed air of a particularly high quality is required. Typical examples include air bearings on machine tools, air gauging equipment, instrument air supplies, breathing air, etc. Principal features: Internal and external high quality black anodised finish. Maximum flow 15.57 dm 3 /s (33 scfm). Efficiency testing carried out in accordance with ISO 12500 at 51 mg/m 3 (40 ppm) inlet concentration. Oil efficiency = 99.95%. Oil carryover less than 0.025 5 mg/m 3 (0.02 ppm). Particle efficiency = 99.6%. 100% water removal in liquid or aerosol form at line temperature. Polycarbonate bowl.
Description
The Monnier International Ultraclean high ef ficiency oil removing filters have been designed to provide high quality compressed air (free from liquid and solid contaminants) for pneumatic systems. For use in applications where compressed air of a particularly high quality is required. Typical examples include air bearings on machine tools, air gauging equipment, instrument air supplies, breathing air, etc. Principal features: Internal and external high quality black anodised finish. Maximum flow 15.57 dm 3 /s (33 scfm). Efficiency testing carried out in accordance with ISO 12500 at 51 mg/m 3 (40 ppm) inlet concentration. Oil efficiency = 99.95%. Oil carryover less than 0.025 5 mg/m 3 (0.02 ppm). Particle efficiency = 99.6%. 100% water removal in liquid or aerosol form at line temperature. Polycarbonate bowl.

Suppliers

Company
Product
Description
Supplier Links
Monnier International Ultraclean Compressed Air Filter - IC3AM - Spirax-Sarco
Cheltenham, United Kingdom
Monnier International Ultraclean Compressed Air Filter
IC3AM
Monnier International Ultraclean Compressed Air Filter IC3AM
The Monnier International Ultraclean high ef ficiency oil removing filters have been designed to provide high quality compressed air (free from liquid and solid contaminants) for pneumatic systems. For use in applications where compressed air of a particularly high quality is required. Typical examples include air bearings on machine tools, air gauging equipment, instrument air supplies, breathing air, etc. Principal features: Internal and external high quality black anodised finish. Maximum flow 15.57 dm 3 /s (33 scfm). Efficiency testing carried out in accordance with ISO 12500 at 51 mg/m 3 (40 ppm) inlet concentration. Oil efficiency = 99.95%. Oil carryover less than 0.025 5 mg/m 3 (0.02 ppm). Particle efficiency = 99.6%. 100% water removal in liquid or aerosol form at line temperature. Polycarbonate bowl.

The Monnier International Ultraclean high ef ficiency oil removing filters have been designed to provide high quality compressed air (free from liquid and solid contaminants) for pneumatic systems.

For use in applications where compressed air of a particularly high quality is required. Typical examples include air bearings on machine tools, air gauging equipment, instrument air supplies, breathing air, etc.

Principal features:

  • Internal and external high quality black anodised finish.
  • Maximum flow 15.57 dm 3 /s (33 scfm).
  • Efficiency testing carried out in accordance with ISO 12500 at 51 mg/m 3 (40 ppm) inlet concentration.
  • Oil efficiency = 99.95%.
  • Oil carryover less than 0.025 5 mg/m 3 (0.02 ppm).
  • Particle efficiency = 99.6%.
  • 100% water removal in liquid or aerosol form at line temperature.
  • Polycarbonate bowl.
Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Compressed Air Filters
Product Number IC3AM
Product Name Monnier International Ultraclean Compressed Air Filter
Filter Type Coalescing
Connection British Standard Pipe Thread
Maximum Volume 33.0 SCFM (56.09 m³/hr)
Maximum Pressure 145 to 247 psi (102 to 174 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barb, Mesh Screen Filter - FMHS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details
Parker Finite - HN Series Filter Vessel - HN8L-6CUG - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 2" NPT; 2"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
Fine Screen Breathers - NPT Hex Nipples - EMB-1-SS - O'Keefe Controls Co.
Specs
Connection 1/4" NPT
Filter Size 10 microns (10 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details