RS Components, Ltd. 7209213

Description
These mechanical float and thermostatic steam traps have a spheroidal graphite SG iron body and stainless steel internals. Built with an integral air vent, they are designed for all types of low, medium and high pressure steam heating and process equipment. Typical applications for these steam traps include unit heaters, heat exchangers, driers, jacketed vessels and all applications where continuous drainage is essential. Connections are female screwed. Modulating discharge. Discharges condensate at steam temperature. Unaffected by sudden or wide load and pressure changes. Excellent air discharge (by thermostatic air vent) Trap Type = Float & Thermostatic Connection = 1/2 in BSP Female Orientation = Horizontal, Vertical Maximum Working Pressure = 14 bar Maximum Temperature = +198°C Body Material = Iron Connection Gender = Female Connection Size = 1/2in Thread Standard or Connection Type = BSP
Request a Quote
Description
These mechanical float and thermostatic steam traps have a spheroidal graphite SG iron body and stainless steel internals. Built with an integral air vent, they are designed for all types of low, medium and high pressure steam heating and process equipment. Typical applications for these steam traps include unit heaters, heat exchangers, driers, jacketed vessels and all applications where continuous drainage is essential. Connections are female screwed. Modulating discharge. Discharges condensate at steam temperature. Unaffected by sudden or wide load and pressure changes. Excellent air discharge (by thermostatic air vent) Trap Type = Float & Thermostatic Connection = 1/2 in BSP Female Orientation = Horizontal, Vertical Maximum Working Pressure = 14 bar Maximum Temperature = +198°C Body Material = Iron Connection Gender = Female Connection Size = 1/2in Thread Standard or Connection Type = BSP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7209213 - RS Components, Ltd.
Corby, Northants, United Kingdom
These mechanical float and thermostatic steam traps have a spheroidal graphite SG iron body and stainless steel internals. Built with an integral air vent, they are designed for all types of low, medium and high pressure steam heating and process equipment. Typical applications for these steam traps include unit heaters, heat exchangers, driers, jacketed vessels and all applications where continuous drainage is essential. Connections are female screwed. Modulating discharge. Discharges condensate at steam temperature. Unaffected by sudden or wide load and pressure changes. Excellent air discharge (by thermostatic air vent) Trap Type = Float & Thermostatic Connection = 1/2 in BSP Female Orientation = Horizontal, Vertical Maximum Working Pressure = 14 bar Maximum Temperature = +198°C Body Material = Iron Connection Gender = Female Connection Size = 1/2in Thread Standard or Connection Type = BSP

These mechanical float and thermostatic steam traps have a spheroidal graphite SG iron body and stainless steel internals. Built with an integral air vent, they are designed for all types of low, medium and high pressure steam heating and process equipment. Typical applications for these steam traps include unit heaters, heat exchangers, driers, jacketed vessels and all applications where continuous drainage is essential.
Connections are female screwed. Modulating discharge. Discharges condensate at steam temperature. Unaffected by sudden or wide load and pressure changes. Excellent air discharge (by thermostatic air vent)
Trap Type = Float & Thermostatic
Connection = 1/2 in BSP Female
Orientation = Horizontal, Vertical
Maximum Working Pressure = 14 bar
Maximum Temperature = +198°C
Body Material = Iron
Connection Gender = Female
Connection Size = 1/2in
Thread Standard or Connection Type = BSP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Steam Traps
Product Number 7209213
Steam Trap Type FloatThermostatic
Material Iron
Operating Pressure 203 psi (143 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 203 psi (143 m H2O)
View Details
 - 7209251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Bucket
Material SG Iron
Operating Pressure 116 psi (81.66 m H2O)
View Details
 - 9171732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material SteelForged
View Details
 - 7998881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details