Watts Thermodynamic Steam Traps 0038200

Description
Series WTD Thermodynamic Steam Traps are used to efficiently drain steam mains, steam tracing lines, and small process equipment. It consists of a stainless steel body construction, stainless steel cap, and stainless steel disc. Series WTD provides a tight shutoff, is water hammer resistant, and drains condensate at saturation temperatures. It is ideal for use in steam main drainage, superheated steam applications, stream tracing lines, freeze protection for outside applications, and small process equipment. Maximum Operating Pressure: 600psi (42 bar).
Description
Series WTD Thermodynamic Steam Traps are used to efficiently drain steam mains, steam tracing lines, and small process equipment. It consists of a stainless steel body construction, stainless steel cap, and stainless steel disc. Series WTD provides a tight shutoff, is water hammer resistant, and drains condensate at saturation temperatures. It is ideal for use in steam main drainage, superheated steam applications, stream tracing lines, freeze protection for outside applications, and small process equipment. Maximum Operating Pressure: 600psi (42 bar).
Datasheet
Datasheet Summary
Powered by GS/AI

The Watts Series WTD 600 Thermodynamic Steam Trap is designed for efficient drainage in steam mains, steam tracing lines, and small process equipment. It operates effectively at a maximum pressure of 600 psi (41 bar) and a maximum temperature of 800¬8F (427¬8C). The trap features a compact design with a single moving part, a hardened stainless steel disc, which contributes to its long service life and low maintenance costs. Its all-stainless steel construction provides resistance to water hammer, freezing, superheat, and corrosion. The trap discharges condensate at near steam temperatures, ensuring that the steam space remains free of condensate and preventing energy loss. The audible discharge cycle allows for easy monitoring of trap operation without the need for special devices. This steam trap is suitable for various applications, including superheated steam and freeze protection.

Datasheet Summary
Powered by GS/AI

The Watts Series WTD 600 Thermodynamic Steam Trap is designed for efficient drainage in steam mains, steam tracing lines, and small process equipment. It operates effectively at a maximum pressure of 600 psi (41 bar) and a maximum temperature of 800¬8F (427¬8C). The trap features a compact design with a single moving part, a hardened stainless steel disc, which contributes to its long service life and low maintenance costs. Its all-stainless steel construction provides resistance to water hammer, freezing, superheat, and corrosion. The trap discharges condensate at near steam temperatures, ensuring that the steam space remains free of condensate and preventing energy loss. The audible discharge cycle allows for easy monitoring of trap operation without the need for special devices. This steam trap is suitable for various applications, including superheated steam and freeze protection.

Suppliers

Company
Product
Description
Supplier Links
Thermodynamic Steam Traps - 0038200 - Watts
North Andover, MA, USA
Thermodynamic Steam Traps
0038200
Thermodynamic Steam Traps 0038200
Series WTD Thermodynamic Steam Traps are used to efficiently drain steam mains, steam tracing lines, and small process equipment. It consists of a stainless steel body construction, stainless steel cap, and stainless steel disc. Series WTD provides a tight shutoff, is water hammer resistant, and drains condensate at saturation temperatures. It is ideal for use in steam main drainage, superheated steam applications, stream tracing lines, freeze protection for outside applications, and small process equipment. Maximum Operating Pressure: 600psi (42 bar).

Series WTD Thermodynamic Steam Traps are used to efficiently drain steam mains, steam tracing lines, and small process equipment. It consists of a stainless steel body construction, stainless steel cap, and stainless steel disc. Series WTD provides a tight shutoff, is water hammer resistant, and drains condensate at saturation temperatures. It is ideal for use in steam main drainage, superheated steam applications, stream tracing lines, freeze protection for outside applications, and small process equipment. Maximum Operating Pressure: 600psi (42 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Steam Traps
Product Number 0038200
Product Name Thermodynamic Steam Traps
Steam Trap Type Thermodynamic
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7998884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 145 psi (102 m H2O)
View Details
CD-40 Series Controlled Disc Steam Traps - Model CD-43 - Armstrong International
Specs
Steam Trap Type Disc
Material Steel - High Carbon
Operating Pressure 600 psi (422 m H2O)
View Details
Inverted Bucket Steam Traps - 0039504 - Watts
Specs
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 75 psi (52.78 m H2O)
View Details