Spirax-Sarco Automatic Air and Gas Vents for Liquid Systems AE44

Description
The AE44 and AE44S are float type automatic air and gas vents for liquid systems. The body and cover are of steel and the valve cone is available in synthetic rubber designated AE44 or in stainless steel designated AE44S. Body and cover castings are produced by a TüV approved foundry.
Description
The AE44 and AE44S are float type automatic air and gas vents for liquid systems. The body and cover are of steel and the valve cone is available in synthetic rubber designated AE44 or in stainless steel designated AE44S. Body and cover castings are produced by a TüV approved foundry.

Suppliers

Company
Product
Description
Supplier Links
Automatic Air and Gas Vents for Liquid Systems - AE44 - Spirax-Sarco
Cheltenham, United Kingdom
Automatic Air and Gas Vents for Liquid Systems
AE44
Automatic Air and Gas Vents for Liquid Systems AE44
The AE44 and AE44S are float type automatic air and gas vents for liquid systems. The body and cover are of steel and the valve cone is available in synthetic rubber designated AE44 or in stainless steel designated AE44S. Body and cover castings are produced by a TüV approved foundry.

The AE44 and AE44S are float type automatic air and gas vents for liquid systems. The body and cover are of steel and the valve cone is available in synthetic rubber designated AE44 or in stainless steel designated AE44S. Body and cover castings are produced by a TÜV approved foundry.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number AE44
Product Name Automatic Air and Gas Vents for Liquid Systems
Valve Type Float
Primary Material Steel
Media Air
Valve Size 0.59 to 0.79 inch (15.00 to 20.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Union 0 5 2 - 121528020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.97 inch (50.00 mm)
View Details
10-32 Threaded Ports, Diaphragm Relief Valve - RVD - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
2-Way Toggle Vavle, 1/4
Specs
Valve Type Poppet; Toggle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details