Spirax-Sarco Automatic Air Eliminators / Air and Gas Vents for Liquid Systems AE36A

Description
The AE36 range of automatic air eliminator s / air vents is designed for use on hot and cold water installations. The body and cap are of austenitic stainless steel type 316L. It is available as a standard air vent designated AE36, with check valve the designation becomes AE36A.
Description
The AE36 range of automatic air eliminator s / air vents is designed for use on hot and cold water installations. The body and cap are of austenitic stainless steel type 316L. It is available as a standard air vent designated AE36, with check valve the designation becomes AE36A.

Suppliers

Company
Product
Description
Supplier Links
Automatic Air Eliminators / Air and Gas Vents for Liquid Systems - AE36A - Spirax-Sarco
Cheltenham, United Kingdom
Automatic Air Eliminators / Air and Gas Vents for Liquid Systems
AE36A
Automatic Air Eliminators / Air and Gas Vents for Liquid Systems AE36A
The AE36 range of automatic air eliminator s / air vents is designed for use on hot and cold water installations. The body and cap are of austenitic stainless steel type 316L. It is available as a standard air vent designated AE36, with check valve the designation becomes AE36A.

The AE36 range of automatic air eliminator s / air vents is designed for use on hot and cold water installations. The body and cap are of austenitic stainless steel type 316L. It is available as a standard air vent designated AE36, with check valve the designation becomes AE36A.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number AE36A
Product Name Automatic Air Eliminators / Air and Gas Vents for Liquid Systems
Valve Type Float
Primary Material Stainless Steel
Media Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Seal Flush Valve - EcoFlow® - ThermOmegaTech®
Specs
Valve Type Control Valve; Safety
Primary Material Stainless Steel
Media Water; Cold Water  
View Details
One Piece Mini Ball Valve - VNH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas; Gasoline / Diesel Fuel; Air
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Air solenoid valve - CPE18-M3H-5/3GS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers