Spirax-Sarco Air Filter 3L

Description
AIR FILTER ASSEMBLY FOR THERMOSTATIC FLOAT TRAPS. FREE 2 YEAR RADWELL WARRANTY
Description
AIR FILTER ASSEMBLY FOR THERMOSTATIC FLOAT TRAPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Air Filter - 16579221 - Radwell International
Willingboro, NJ, United States
Air Filter
16579221
Air Filter 16579221
AIR FILTER ASSEMBLY FOR THERMOSTATIC FLOAT TRAPS. FREE 2 YEAR RADWELL WARRANTY

AIR FILTER ASSEMBLY FOR THERMOSTATIC FLOAT TRAPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 16579221
Product Name Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
92mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish - 06362-B - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
HVAC Air Filters - 7302921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Pad
Media Type Pet
Height 23.39 inch (594 mm)
View Details