Spinner Atlanta Inter-Series Adapter BN 99 96 10

Description
Developed for lowest reflection factor, 50 ohm
Description
Developed for lowest reflection factor, 50 ohm

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Inter-Series Adapter
BN 99 96 10
Inter-Series Adapter BN 99 96 10
Developed for lowest reflection factor, 50 ohm

Developed for lowest reflection factor, 50 ohm

Technical Specifications

  Spinner Atlanta
Product Category RF Adapters
Product Number BN 99 96 10
Product Name Inter-Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right Angle 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135FR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.07 :1
View Details
WR340 (BJ26) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR340A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details