Spinner Atlanta Adaptor BN 90 25 00

Description
Compact design, for indoor application
Description
Compact design, for indoor application

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Adaptor
BN 90 25 00
Adaptor BN 90 25 00
Compact design, for indoor application

Compact design, for indoor application

Technical Specifications

  Spinner Atlanta
Product Category RF Adapters
Product Number BN 90 25 00
Product Name Adaptor
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
RF Adapter Straight N Female to SMA Female DC - 18GHz Flange 50Ω - NFFL-SF50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details