BN 75 40 98 -- 2-WAY SWITCH
Spinner Atlanta
2-Way Switch
BN 75 40 98
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
BN 75 40 98 |
|
Product Name
|
2-Way Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
Type N
|
|
Operating Temperature
|
10 to 40 C (50 to 104 F)
|
|
Frequency Range
|
0.0 to 5000 MHz
|
|
Insertion Loss
|
0.0600 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; Die
Frequency Range
27000 to 46000 MHz
Insertion Loss
1.3 dB
View Details
Package Type
Surface Mount; QFN, 20L
Frequency Range
2300 to 4200 MHz
Type
Single Pole Double Throw; SPDT (R)
View Details
5 suppliers
Package Type
Surface Mount
Operating Temperature
-55 to 100 C (-67 to 212 F)
Frequency Range
10 to 4500 MHz
View Details
2 suppliers