Spinner Atlanta BN 74 53 84

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
BN 74 53 84
BN 74 53 84

Technical Specifications

  Spinner Atlanta
Product Category RF Attenuators
Product Number BN 74 53 84
Attenuator Type Fixed
Frequency 0.0 to 5 GHz
VSWR 1.44 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
20W Attenuator - 852-BW-S10W20+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers
Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details