Spinner Atlanta Inter-Series Adapter BN 67 67 01

Description
Developed for lowest reflection factor, 75 ohm
Description
Developed for lowest reflection factor, 75 ohm

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Inter-Series Adapter
BN 67 67 01
Inter-Series Adapter BN 67 67 01
Developed for lowest reflection factor, 75 ohm

Developed for lowest reflection factor, 75 ohm

Technical Specifications

  Spinner Atlanta
Product Category RF Adapters
Product Number BN 67 67 01
Product Name Inter-Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight 2.92mm Male to 2.4mm Male DC - 40GHz 50Ω - KM-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details