Spinner Atlanta Inter-Series Adapter BN 64 06 82

Description
Developed for lowest reflection factor, 50 ohm
Description
Developed for lowest reflection factor, 50 ohm

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Inter-Series Adapter
BN 64 06 82
Inter-Series Adapter BN 64 06 82
Developed for lowest reflection factor, 50 ohm

Developed for lowest reflection factor, 50 ohm

Technical Specifications

  Spinner Atlanta
Product Category RF Adapters
Product Number BN 64 06 82
Product Name Inter-Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Female DC - 27GHz Bulkhead 50Ω - SB-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female Bulkhead
Frequency Range 27000.0 MHz
VSWR 1.02 to 1.2 :1
View Details