BN 61 71 30 -- 150 W/2.5 KW VHF DAB BANDPASS FILTER
Spinner Atlanta
150 W/2.5 kW VHF DAB Bandpass Filter
BN 61 71 30
Suppliers
150 W/2.5 kW VHF DAB Bandpass Filter
BN 61 71 30
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
BN 61 71 30 |
|
Product Name
|
150 W/2.5 kW VHF DAB Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Adjustable Filter; Cavity
|
|
Operating Temperature
|
-10 to 40 C (14 to 104 F)
|
|
Fc
|
170 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
1710 to 1910 MHz
View Details
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2084 MHz
Bandwidth
20000 kHz
View Details
Filter Technology
Passive Filter
Filter Type
Low Pass
Insertion Loss
2.2 dB
View Details