BN 61 63 26 -- 5 KW UHF DTV BANDPASS FILTER
Spinner Atlanta
5 kW UHF DTV Bandpass Filter
BN 61 63 26
Suppliers
5 kW UHF DTV Bandpass Filter
BN 61 63 26
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
BN 61 63 26 |
|
Product Name
|
5 kW UHF DTV Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Adjustable Filter
|
|
Operating Temperature
|
-10 to 40 C (14 to 104 F)
|
|
Fc
|
654 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass
Operating Temperature
-20 to 60 C (-4 to 140 F)
Fc
885 to 960 MHz
View Details
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
15730 to 22580 MHz
View Details
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5817 MHz
Bandwidth
165000 kHz
View Details