BN 61 62 24 -- 5 KW UHF DTV BANDPASS FILTER
Spinner Atlanta
5 kW UHF DTV Bandpass Filter
BN 61 62 24
Suppliers
5 kW UHF DTV Bandpass Filter
BN 61 62 24
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
BN 61 62 24 |
|
Product Name
|
5 kW UHF DTV Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Adjustable Filter
|
|
Operating Temperature
|
-10 to 40 C (14 to 104 F)
|
|
Fc
|
590 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2600 MHz
Bandwidth
15000 kHz
View Details
Filter Type
Low Pass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
0.0 to 865 MHz
View Details
Filter Technology
Passive Filter
Filter Type
AM
Fc
0.4550 MHz
View Details