Spinner Atlanta 5 kW/7 kW UHF DTV Diplexer BN 57 35 76

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
5 kW/7 kW UHF DTV Diplexer
BN 57 35 76
5 kW/7 kW UHF DTV Diplexer BN 57 35 76

Technical Specifications

  Spinner Atlanta
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number BN 57 35 76
Product Name 5 kW/7 kW UHF DTV Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

LTE Extended Band 4 / Band 10 BAW Duplexer - QPQ1289 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2 to 2.3 dB
View Details
2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2535/2655)-003N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
DPXN-2, Diplexer - DPXN-2 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to ? MHz
View Details
Duplexer / Diplexer 380 to 470MHz - UIYDX19383A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details