Spinner Atlanta 300 W/5 kW VHF DAB Diplexer BN 57 35 70

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
300 W/5 kW VHF DAB Diplexer
BN 57 35 70
300 W/5 kW VHF DAB Diplexer BN 57 35 70

Technical Specifications

  Spinner Atlanta
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number BN 57 35 70
Product Name 300 W/5 kW VHF DAB Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

1710-2205 MHz / 3420-6075 MHz Mid Band Diplexer - AE1957-4747DB5527 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
Duplexer - 5o401211750 - 5o.com
Specs
Device Type Duplexer
Connectors Type F; Type N; N-F
Insertion Loss 3 dB
View Details
RF and Wireless-RF Multiplexers - LDPG-272-492+ - Win Source Electronics
Specs
Device Type Multiplexer
Package Type Surface Mount
Return Loss 14 to 16 dB
View Details
2 suppliers
RF Multiplexers - 2312-QM25032TR13DKR-ND - DigiKey
Specs
Device Type Duplexer
Package Type Surface Mount; 6-SMD, No Lead
RX (Low) 1710 to 2170 MHz
View Details