Spinner Atlanta 1.8 kW VHF DTV Diplexer With Filters BN 57 35 44

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
1.8 kW VHF DTV Diplexer With Filters
BN 57 35 44
1.8 kW VHF DTV Diplexer With Filters BN 57 35 44

Technical Specifications

  Spinner Atlanta
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number BN 57 35 44
Product Name 1.8 kW VHF DTV Diplexer With Filters
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 448.2 to 469.8MHz - UIYDX342174A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer - 5o401022000 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
766 MHz / 801 MHz / 855 MHz Triplexer - AE766-801-855TR1298 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 1 dB
View Details