Spinner Atlanta UHF Diplexer With Filters BN 57 30 81

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
UHF Diplexer With Filters
BN 57 30 81
UHF Diplexer With Filters BN 57 30 81

Technical Specifications

  Spinner Atlanta
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number BN 57 30 81
Product Name UHF Diplexer With Filters
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 145 to 180MHz - UIYDX320420A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexer - 5o40100760 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.7000 dB
View Details
Wi-Fi Extractor Filter - QM22246 - Qorvo
Specs
Package Type Surface Mount
View Details
1850-1865 MHz / 1930-1945 MHz Cavity Duplexer - AE1857-1937DB2036 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details