Spinner Atlanta BN 53 42 87

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
BN 53 42 87
BN 53 42 87

Technical Specifications

  Spinner Atlanta
Product Category RF Attenuators
Product Number BN 53 42 87
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-GAT-20+DKR-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 4-SMD, No Lead
View Details
3 suppliers
Attenuators - 2312-TGL4203-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type Die
View Details
2 suppliers