Spinner Atlanta Inter-Series Adapter BN 52 67 62

Description
Developed for lowest reflection factor, 75 ohm
Description
Developed for lowest reflection factor, 75 ohm

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Inter-Series Adapter
BN 52 67 62
Inter-Series Adapter BN 52 67 62
Developed for lowest reflection factor, 75 ohm

Developed for lowest reflection factor, 75 ohm

Technical Specifications

  Spinner Atlanta
Product Category RF Adapters
Product Number BN 52 67 62
Product Name Inter-Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
Coaxial Adapters 3032 - 3032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details