Spinner Atlanta 2-Way Switch BN 51 26 95

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
2-Way Switch
BN 51 26 95
2-Way Switch BN 51 26 95

Technical Specifications

  Spinner Atlanta
Product Category RF Switches
Product Number BN 51 26 95
Product Name 2-Way Switch
Package Type Connectorized
Connector 7/8" EIA
Operating Temperature 10 to 40 C (50 to 104 F)
Frequency Range 0.0 to 3500 MHz
Insertion Loss 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF - Antenna cross switches - BGSX24M2U16 - BGSX24M2U16 - Infineon Technologies AG
Specs
Control Interface MIPI 2.1
Frequency Range 400 to 7125 MHz
Insertion Loss 0.4300 dB
View Details
RF Coaxial Switches - NMSD2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details
Mechanical Switch Rack (4 x Absorptive SPDT), DC - 18 GHz - ZTRC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details