Spinner Atlanta Adaptor BN 29 37 50

Description
Adaptor N. female-female
Description
Adaptor N. female-female

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Adaptor
BN 29 37 50
Adaptor BN 29 37 50
Adaptor N. female-female

Adaptor N. female-female

Technical Specifications

  Spinner Atlanta
Product Category RF Adapters
Product Number BN 29 37 50
Product Name Adaptor
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Male to SMA Male DC - 18GHz 50Ω - SM-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.12 :1
View Details