Spinner Atlanta Inter-Series Adapter BN 15 09 06

Description
Developed for lowest reflection factor, 50 ohm
Description
Developed for lowest reflection factor, 50 ohm

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Inter-Series Adapter
BN 15 09 06
Inter-Series Adapter BN 15 09 06
Developed for lowest reflection factor, 50 ohm

Developed for lowest reflection factor, 50 ohm

Technical Specifications

  Spinner Atlanta
Product Category RF Adapters
Product Number BN 15 09 06
Product Name Inter-Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to BNC Male DC - 2GHz 50Ω - NF-BM50+ - Mini-Circuits
Specs
Connector Type BNC; Type N
Frequency Range 2000.0 MHz
VSWR 1.15 :1
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details