Spinner Atlanta Crossguide Coupler 96 77 50

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Crossguide Coupler
96 77 50
Crossguide Coupler 96 77 50

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 96 77 50
Product Name Crossguide Coupler
Component Type Coupler
Cross Section Rectangular
Material Silver
Operating Frequency 26.30 to 40.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-588 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Coaxial Isolator - 5o0045500 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.25 to 1.50 GHz
VSWR 1.15 :1
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details
WR75 (BJ120) - Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 9.84 to 15.00 GHz
VSWR 1.15 :1
View Details