Spinner Atlanta Crossguide Coupler 96 76 51

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Crossguide Coupler
96 76 51
Crossguide Coupler 96 76 51

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 96 76 51
Product Name Crossguide Coupler
Component Type Coupler
Cross Section Rectangular
Material Silver
Operating Frequency 9.84 to 15.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.00 to 2.00 GHz
View Details
Waveguide Circulator - 5o1638420 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
MW Couplers Combiners and Splitters -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition; Coupler; Combiners / Dividers
EIA Waveguide Size 28 to 430
View Details
WR62 (BJ140) - Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 11.90 to 18.00 GHz
VSWR 1.15 :1
View Details