Spinner Atlanta Crossguide Coupler 96 76 01

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Crossguide Coupler
96 76 01
Crossguide Coupler 96 76 01

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 96 76 01
Product Name Crossguide Coupler
Component Type Coupler
Cross Section Rectangular
Material Silver
Operating Frequency 11.90 to 18.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o12171614 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Standard Gain Horn - Model SAS-580 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.12 to 1.70 GHz
View Details
Connectorized WR12, Low Noise, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
Conical Horn Antennas - NCHA580 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 56.60 to 77.50 GHz
VSWR 1.25 :1
View Details