Spinner Atlanta Multihole Coupler with Integrated Load 96 59 02

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Multihole Coupler with Integrated Load
96 59 02
Multihole Coupler with Integrated Load 96 59 02

Technical Specifications

  Spinner Atlanta
Product Category RF Couplers
Product Number 96 59 02
Product Name Multihole Coupler with Integrated Load
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

400 to 500MHz – Directional Coupler - UIYDCP12815A - UIY Inc.
Specs
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Coupler - 5o56100250 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
20 dB SMT Directional Coupler, 40 - 1200 MHz, 75Ω - TCD-20-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers