Spinner Atlanta Waveguide Coax Adapter 86 71 06

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Waveguide Coax Adapter
86 71 06
Waveguide Coax Adapter 86 71 06

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 86 71 06
Product Name Waveguide Coax Adapter
Component Type Waveguide Coax Adapter
Cross Section Rectangular
Material Silver
Operating Frequency 6.57 to 9.99 GHz
EIA Waveguide Size 112
Unlock Full Specs
to access all available technical data

Similar Products

26.5 to 40GHz Fullband WR28 Waveguide Isolator - UIYWI2259A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details
Coaxial Isolator - 5o0034340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 2.00 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn - Model SAS-587 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details