Spinner Atlanta Pressure Window 86 60 54

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Pressure Window
86 60 54
Pressure Window 86 60 54

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 86 60 54
Product Name Pressure Window
Component Type Pressure Windows
Cross Section Rectangular
Material Silver
Operating Frequency 17.60 to 26.70 GHz
EIA Waveguide Size 28
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) - Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details
Microstrip Isolator - 5o05672 - 5o.com
Specs
Component Type Isolator
Operating Frequency 11.00 to 18.00 GHz
VSWR 1.45 :1
View Details
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.00 to 2.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details