Spinner Atlanta Pressure Window 86 59 53

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Pressure Window
86 59 53
Pressure Window 86 59 53

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 86 59 53
Product Name Pressure Window
Component Type Pressure Windows
Cross Section Rectangular
Material Silver
Operating Frequency 11.90 to 18.00 GHz
EIA Waveguide Size 62
Unlock Full Specs
to access all available technical data

Similar Products

DRG Horn Antenna - Model SAS-573 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Coaxial Isolator - 5o0034340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 2.00 GHz
VSWR 1.15 :1
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details
26.5 to 40GHz Fullband WR28 Waveguide Isolator - UIYWI2259A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details