Spinner Atlanta Pressure Window 66 06 52

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Pressure Window
66 06 52
Pressure Window 66 06 52

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 66 06 52
Product Name Pressure Window
Component Type Pressure Windows
Cross Section Rectangular
Material Silver
Operating Frequency 5.38 to 8.17 GHz
EIA Waveguide Size 137
Unlock Full Specs
to access all available technical data

Similar Products

WR-10 High Directivity Waveguide Coupler, 10dB, 75-110GHz - C10-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details
DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details
Coaxial Isolator - 5o0053560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.30 to 1.50 GHz
VSWR 1.2 :1
View Details