Spinner Atlanta Waveguide Coax Adapter 63 59 30

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Waveguide Coax Adapter
63 59 30
Waveguide Coax Adapter 63 59 30

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 63 59 30
Product Name Waveguide Coax Adapter
Component Type Waveguide Coax Adapter
Cross Section Rectangular
Material Silver
Operating Frequency 14.50 to 22.00 GHz
EIA Waveguide Size 51
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) - Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Operating Frequency 9.84 to 15.00 GHz
VSWR 1.25 :1
View Details
Dual Junction Drop in Isolator - 5o0250280 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
DRG Horn Antenna - Model SAS-571 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.70 to 18.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details