Spinner Atlanta Switch 63 34 07

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Switch
63 34 07
Switch 63 34 07

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 63 34 07
Product Name Switch
Component Type Switch
Unlock Full Specs
to access all available technical data

Similar Products

5.4 to 8.0GHz WR137 Waveguide Circulator - UIYWC6880A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 5.40 to 8.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Circulator - 5o1250250 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn - Model SAS-586 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 12.40 to 18.00 GHz
View Details
Connectorized WR12, Low Noise, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details