Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF WAVEGUIDE COMPONENTS
SPINNER ATLANTA
60 95 07 -- SWITCH
Spinner Atlanta
Switch
60 95 07
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Spinner Atlanta
Norcross, GA, USA
Switch
60 95 07
Switch
60 95 07
Technical Specifications
Spinner Atlanta
Product Category
RF Waveguide Components
Product Number
60 95 07
Product Name
Switch
Component Type
Switch
Unlock Full Specs
to access all available technical data
Similar Products
A.H. Systems Inc.
DRG Horn Antenna
Model SAS-570
Specs
Component Type
Gain Horn
Cross Section
Rectangular
Operating Frequency
0.17 to 3.00 GHz
View Details
5o.com
Surface Mount Circulator
5o14250
Specs
Component Type
Circulator
Operating Frequency
0.20 to 3.60 GHz
VSWR
1.15 :1
View Details
Molex Signal Tech Industrial Ltd.
SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads
Specs
Component Type
Transition; Circulator
Material
Aluminum
View Details
UIY Inc.
12 to 18GHz fullband WR62 Waveguide Circulator
UIYWC3842A
Specs
Component Type
Circulator
Operating Frequency
12.00 to 18.00 GHz
VSWR
1.3 :1
View Details