Spinner Atlanta Switch 60 50 10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Switch
60 50 10
Switch 60 50 10

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 60 50 10
Product Name Switch
Component Type Switch
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA380 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 36.40 to 49.80 GHz
VSWR 1.25 :1
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
VNA Calibration Standard - H103A5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 7.05 to 10.00 GHz
View Details
WR-12 High Directivity Waveguide Coupler, 10dB, 60-90GHz - C10-1200WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 75.00 to 110.00 GHz
Plating Gold plate
View Details