Spinner Atlanta Multihole Coupler with Integrated Load 56 46 02

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Multihole Coupler with Integrated Load
56 46 02
Multihole Coupler with Integrated Load 56 46 02

Technical Specifications

  Spinner Atlanta
Product Category RF Couplers
Product Number 56 46 02
Product Name Multihole Coupler with Integrated Load
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

9 to 10GHz – Waveguide Coupler - UIYWCP10056A - UIY Inc.
Specs
Frequency Range 9000.00 to 10000.00 MHz
Power 5000.00 watts
Coupling 6.00 to 50.00 dB
View Details
Directional Coupler - 5o5674480 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
9.3 dB SMT Directional Coupler, 5 - 1200 MHz, 75Ω - DBTC-9-4-75LX+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers