Spinner Atlanta Switch 46 49 03

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Switch
46 49 03
Switch 46 49 03

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 46 49 03
Product Name Switch
Component Type Switch
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-583 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 3.95 to 5.85 GHz
View Details
Coaxial Isolator - 5o0025282 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.50 to 6.50 GHz
VSWR 1.35 :1
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
33 to 50GHz WR22 Waveguide Isolator - UIYWI2836A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.3 :1
View Details