Spinner Atlanta Switch 36 62 13

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Switch
36 62 13
Switch 36 62 13

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 36 62 13
Product Name Switch
Component Type Switch
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-586 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 12.40 to 18.00 GHz
View Details
Dual Junction Coaxial Circulator - 5o131206004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.45 to 2.70 GHz
VSWR 1.15 :1
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
WR15 (BJ620) - Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 49.80 to 75.50 GHz
VSWR 2 :1
View Details