Spida Fixings Standoff, Round Female, Mild Steel, M12; Standoff Type Spida Fixings BSTM12C24B53C05C

Description
STANDOFF, ROUND FEMALE, MILD STEEL, M12; Standoff Type:Round Female; Standoff Material:Mild Steel; Thread Size - Metric:M12; Thread Length - Metric:17.5mm; Body Length - Metric:22.2mm; Body Diameter - Metric:15.9mm; Base Diameter - RoHS Compliant: Yes
Description
STANDOFF, ROUND FEMALE, MILD STEEL, M12; Standoff Type:Round Female; Standoff Material:Mild Steel; Thread Size - Metric:M12; Thread Length - Metric:17.5mm; Body Length - Metric:22.2mm; Body Diameter - Metric:15.9mm; Base Diameter - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Round Female, Mild Steel, M12; Standoff Type Spida Fixings - 49AH9081 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Mild Steel, M12; Standoff Type Spida Fixings
49AH9081
Standoff, Round Female, Mild Steel, M12; Standoff Type Spida Fixings 49AH9081
STANDOFF, ROUND FEMALE, MILD STEEL, M12; Standoff Type:Round Female; Standoff Material:Mild Steel; Thread Size - Metric:M12; Thread Length - Metric:17.5mm; Body Length - Metric:22.2mm; Body Diameter - Metric:15.9mm; Base Diameter - RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, MILD STEEL, M12; Standoff Type:Round Female; Standoff Material:Mild Steel; Thread Size - Metric:M12; Thread Length - Metric:17.5mm; Body Length - Metric:22.2mm; Body Diameter - Metric:15.9mm; Base Diameter - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 49AH9081
Product Name Standoff, Round Female, Mild Steel, M12; Standoff Type Spida Fixings
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2808935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.875
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.8750 inch (22.22 mm)
View Details