Spelsberg els UK, Ltd. Terminal Block, Pluggable, 5Pos; Pitch Spacing Spelsberg 840-004

Description
TERMINAL BLOCK, PLUGGABLE, 5POS; Pitch Spacing:-; No. of Positions:5Ways; Wire Size (AWG):-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); ConnectorRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 5POS; Pitch Spacing:-; No. of Positions:5Ways; Wire Size (AWG):-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); ConnectorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 5Pos; Pitch Spacing Spelsberg - 06WX9742 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos; Pitch Spacing Spelsberg
06WX9742
Terminal Block, Pluggable, 5Pos; Pitch Spacing Spelsberg 06WX9742
TERMINAL BLOCK, PLUGGABLE, 5POS; Pitch Spacing:-; No. of Positions:5Ways; Wire Size (AWG):-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); ConnectorRoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS; Pitch Spacing:-; No. of Positions:5Ways; Wire Size (AWG):-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); ConnectorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 06WX9742
Product Name Terminal Block, Pluggable, 5Pos; Pitch Spacing Spelsberg
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15324 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-22D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 22
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.003 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers